Bourns, Inc. PTC Resettable Fuses MF-R065-2

Description
Polymeric PTC Resettable Fuse 60V 650mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 650mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-R065-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R065-2CT-ND
PTC Resettable Fuses 118-MF-R065-2CT-ND
Polymeric PTC Resettable Fuse 60V 650mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 650mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-R065-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R065-2TR-ND
PTC Resettable Fuses 118-MF-R065-2TR-ND
Polymeric PTC Resettable Fuse 60V 650mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 650mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Ptc Resettable Fuse, Round, 60V; Product Range Bourns - 05B2515 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Round, 60V; Product Range Bourns
05B2515
Ptc Resettable Fuse, Round, 60V; Product Range Bourns 05B2515
PTC RESETTABLE FUSE, ROUND, 60V; Product Range:MF-R Series; Voltage Rating:60V; Holding Current:650mA; Tripping Current:1.3A; Time to Trip:5.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm; Length:- RoHS Compliant: Yes

PTC RESETTABLE FUSE, ROUND, 60V; Product Range:MF-R Series; Voltage Rating:60V; Holding Current:650mA; Tripping Current:1.3A; Time to Trip:5.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm; Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 60V, 0.65A, Disc; Thermistor Mounting Bourns - 06X6342 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60V, 0.65A, Disc; Thermistor Mounting Bourns
06X6342
Fuse, Resettable Ptc, 60V, 0.65A, Disc; Thermistor Mounting Bourns 06X6342
FUSE, RESETTABLE PTC, 60V, 0.65A, DISC; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:650mA; Tripping Current:1.3A; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60V, 0.65A, DISC; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:650mA; Tripping Current:1.3A; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 118-MF-R065-2CT-ND 05B2515 06X6342
Product Name PTC Resettable Fuses Ptc Resettable Fuse, Round, 60V; Product Range Bourns Fuse, Resettable Ptc, 60V, 0.65A, Disc; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R030-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R015/600-B05-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Box
Standards and Certifications cURus, TUV
View Details