Bourns, Inc. PTC Resettable Fuses MF-LR190

Description
Polymeric PTC Resettable Fuse 15V 1.9A Ih User Defined Strap
Request a Quote
Description
Polymeric PTC Resettable Fuse 15V 1.9A Ih User Defined Strap
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse, Resettable PTC, 15V, 1.9A, Axial from the MF-LR Series is designed for applications requiring overcurrent protection. It has a maximum voltage rating of 15V and a hold current of 1.9A, with a trip current of 3.9A. The device features a low initial resistance of 0.039 ohms at 23 °C and can withstand operating temperatures ranging from -40 °C to +85 °C. It is RoHS compliant and suitable for various applications, including rechargeable battery pack protection and use in consumer electronics like cellular phones and laptops. The fuse is available in bulk packaging and is recognized by cUL and TvúV.

Datasheet Summary
Powered by GS/AI

The Fuse, Resettable PTC, 15V, 1.9A, Axial from the MF-LR Series is designed for applications requiring overcurrent protection. It has a maximum voltage rating of 15V and a hold current of 1.9A, with a trip current of 3.9A. The device features a low initial resistance of 0.039 ohms at 23 °C and can withstand operating temperatures ranging from -40 °C to +85 °C. It is RoHS compliant and suitable for various applications, including rechargeable battery pack protection and use in consumer electronics like cellular phones and laptops. The fuse is available in bulk packaging and is recognized by cUL and TvúV.

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-LR190-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-LR190-ND
PTC Resettable Fuses MF-LR190-ND
Polymeric PTC Resettable Fuse 15V 1.9A Ih User Defined Strap

Polymeric PTC Resettable Fuse 15V 1.9A Ih User Defined Strap

Buy Now Datasheet
Fuse, Resettable Ptc, 15V, 1.9A, Axial; Thermistor Mounting Bourns - 06X6323 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 15V, 1.9A, Axial; Thermistor Mounting Bourns
06X6323
Fuse, Resettable Ptc, 15V, 1.9A, Axial; Thermistor Mounting Bourns 06X6323
FUSE, RESETTABLE PTC, 15V, 1.9A, AXIAL; Thermistor Mounting:Strap; Product Range:MF-LR Series; Holding Current:1.9A; Tripping Current:3.9A; Voltage Rating:15V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 15V, 1.9A, AXIAL; Thermistor Mounting:Strap; Product Range:MF-LR Series; Holding Current:1.9A; Tripping Current:3.9A; Voltage Rating:15V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number MF-LR190-ND 06X6323
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 15V, 1.9A, Axial; Thermistor Mounting Bourns
Package Size Strap
Unlock Full Specs
to access all available technical data