Win Source Part Number: 1376570-TLS A 070 T3J LFS
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 90°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: TLS
Package: Tape & Reel
Product Status: Active
Base Product Number: TLS A 070
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Ingress Protection: IP54 - Dust Protected, Water Resistant
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: J Lead
Mechanical Life: 500,000 Cycles
Contact Rating @ Voltage: 0.05A @ 16VDC
Actuator Height off PCB, Vertical: 3.95mm
Actuator Orientation: Top Actuated
Outline: 8.40mm x 8.00mm
Illumination: Non-Illuminated
Operating Force: 713gf
Switch Travel: 0.90mm
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1376570-TLS A 070 T3J LFS | 108-TLSA070T3JLFSTR-ND | 108-TLSA070T3JLFSCT-ND | 80AH5152 |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Tact C&k Components |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Min. Actuating Force | 1.6 lbs (0.7129 kg) | 1.6 lbs (0.7129 kg) | 1.6 lbs (0.7129 kg) | |
| Max. Actuating Force | 1.6 lbs (0.7129 kg) | 1.6 lbs (0.7129 kg) | 1.6 lbs (0.7129 kg) | |
| Actuator Specifications | Standard | Standard |