The 5174TR is a metal key-pad dome switch from the Maxi series, with a 0.480 inch (12.20 mm) diameter and a height of 0.030 inch (0.75 mm). It has a trip force of 9.9 oz (280 g), a rebound force of 3.2 oz (90 g), and a click ratio of 50%-80%. The switch is supplied on tape and reel, with 4,000 units per reel, and is designed for surface mounting on a board without soldering. Adhesive spacer mounting is used, with a mounting pad diameter of 0.461 inch (11.7 mm). The product is RoHS compliant and ISO 9001 certified.
Part Number: 5174TR
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 12MA 24V
Tactile Switches MAXI 4 LEG KEYPAD DOME SWITCH .030" H
| Keystone Electronics Corp. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 5174TR | 36-5174DKR-ND | 36-5174CT-ND | 5174TR | 5174TR |
| Product Name | Maxi Four Leg Key Pad Dome | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Switch Type | Dome Switch | Dome Switch | Dome Switch | ||
| Features | Available in Tape and Reel Packaging | Available in Tape and Reel Packaging | RoHS | ||
| Min. Actuating Force | 0.6 lbs (0.2806 kg) | 0.6 lbs (0.2799 kg) | 0.6 lbs (0.2799 kg) | 0.6 lbs (0.2799 kg) | 0.6 lbs (0.2799 kg) |
| Max. Actuating Force | 0.6 lbs (0.2806 kg) | 0.6 lbs (0.2799 kg) | 0.6 lbs (0.2799 kg) | 0.6 lbs (0.2799 kg) | 0.6 lbs (0.2799 kg) |
| Max Current Rating | 5.00E-6 to 0.1000 amps | 0.0120 amps | 0.0120 amps | 0.0120 amps | 0.0120 amps |