The SL1021B260RF is a gas discharge tube designed for surge protection in telecom and broadband equipment, offering protection against fast-rising transients up to 1 kV/μs. It features a three-electrode configuration with a breakdown voltage of 260 V, a maximum surge current rating of 20 kA for 8/20 μs pulses as per IEC 61000-4-5, and ultra-low capacitance of less than 1.5 pF. The device is RoHS compliant and available with an optional failsafe mechanism, indicated by the 'F' suffix; however, the 'F' is not present in this part number, so it lacks the failsafe. It operates within a temperature range of -40°C to +90°C and uses a leaded or surface-mount package with dimensions consistent with the SL1021 series. It meets ITU-T Rec. K.12 for transient response and holdover time.
Surge Protection Circuit, ROHS COMPLIANT, PACKAGE-3 Product overview: SL1021B260RF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-SL1021B260RF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 142-SL1021B260RF |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |