C&K Components Tactile Switches SFS12RSSMTR LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-SFS12RSSMTRLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-SFS12RSSMTRLFSTR-ND
Tactile Switches 108-SFS12RSSMTRLFSTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-SFS12RSSMTRLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-SFS12RSSMTRLFSCT-ND
Tactile Switches 108-SFS12RSSMTRLFSCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-SFS12RSSMTRLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.1A, 35Vdc, 360Gf, Smd; Product Range C&k Components - 92AH7959 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A, 35Vdc, 360Gf, Smd; Product Range C&k Components
92AH7959
Tactile Switch, 0.1A, 35Vdc, 360Gf, Smd; Product Range C&k Components 92AH7959
TACTILE SWITCH, 0.1A, 35VDC, 360GF, SMD; Product Range:SFS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:360gf; Contact Rating:100mA at 35VDC; IP Rating:IP40RoHS Compliant: Yes

TACTILE SWITCH, 0.1A, 35VDC, 360GF, SMD; Product Range:SFS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:360gf; Contact Rating:100mA at 35VDC; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.1A, 35Vdc, 360Gf, Smd; Product Range C&k Components - 92AH7960 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A, 35Vdc, 360Gf, Smd; Product Range C&k Components
92AH7960
Tactile Switch, 0.1A, 35Vdc, 360Gf, Smd; Product Range C&k Components 92AH7960
TACTILE SWITCH, 0.1A, 35VDC, 360GF, SMD; Product Range:SFS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:360gf; Contact Rating:100mA at 35VDC; IP Rating:IP40RoHS Compliant: Yes

TACTILE SWITCH, 0.1A, 35VDC, 360GF, SMD; Product Range:SFS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:360gf; Contact Rating:100mA at 35VDC; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-SFS12RSSMTRLFSTR-ND 108-SFS12RSSMTRLFSCT-ND 92AH7959
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.1A, 35Vdc, 360Gf, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 12.00mm x 12.00mm 12.00mm x 12.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-2213819-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1100P[] - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details