TE Connectivity Tactile Switches 2331331-1

Description
Body Features Actuator Color : Natural Actuator Force : 50 G  [1.76 OZ ] Actuator Material : Acetal Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Dual Operating Function : Off (On) Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (MAMP) : 1 Switch Contact Plating Material : Silver Housing Features Process Sealed : No Product Type Features Actuator Style : Lever Actuator Type : Snap-In Illuminated : Without Leg Style : Kinked Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote
Description
Body Features Actuator Color : Natural Actuator Force : 50 G  [1.76 OZ ] Actuator Material : Acetal Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Dual Operating Function : Off (On) Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (MAMP) : 1 Switch Contact Plating Material : Silver Housing Features Process Sealed : No Product Type Features Actuator Style : Lever Actuator Type : Snap-In Illuminated : Without Leg Style : Kinked Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2331331-1 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
2331331-1
Tactile Switches 2331331-1
Body Features Actuator Color : Natural Actuator Force : 50 G  [1.76 OZ ] Actuator Material : Acetal Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Dual Operating Function : Off (On) Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (MAMP) : 1 Switch Contact Plating Material : Silver Housing Features Process Sealed : No Product Type Features Actuator Style : Lever Actuator Type : Snap-In Illuminated : Without Leg Style : Kinked Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Body Features


  • Actuator Color : Natural
  • Actuator Force : 50 G  [1.76 OZ ]
  • Actuator Material : Acetal
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : Without
  • Number of Actuators : Dual
  • Operating Function : Off (On)
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (MAMP) : 1
  • Switch Contact Plating Material : Silver

Housing Features


  • Process Sealed : No

Product Type Features


  • Actuator Style : Lever
  • Actuator Type : Snap-In
  • Illuminated : Without
  • Leg Style : Kinked

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Touch Switches and Tactile Switches
Product Number 2331331-1
Product Name Tactile Switches
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.1 lbs (0.0500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1-1825955-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Product Range Te Connectivity - 32AC5099 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; SMD
Features RoHS
Min. Actuating Force 0.3 lbs (0.1300 kg)
View Details