The EB2011P-CG is a single-pole, double-throw, momentary pushbutton switch with silver contacts and straight PC terminals rated for 3A at 125V AC. It features a bushing mount, a brass plunger with nickel plating, a stainless steel frame, and a melamine phenolic resin case rated UL94V-0. The switch has a nominal operating force of 2.35N, total travel of 1.6mm, and an electrical life of 25,000 operations. Epoxy-sealed terminals prevent contaminant ingress, and the case provides 1,500V AC dielectric strength between contacts and case. It operates from -10°C to +70°C and meets UL and CSA certification requirements when ordered with appropriate markings.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches Series EB, 3 Amp Light Touch, Bushing
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011P-CG | EB2011P-CG | 2300-EB2011P-CG | EB2011P-CG | EB2011P-CG |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Pin |