The AB11AH-HA is a subminiature, sealed, single-pole, double-throw pushbutton switch with a right-angle PCB mount and bracket, featuring a 0.295" (7.5mm) diameter black cap. It has a nominal operating force of 2.55N, pretravel of 0.7mm, overtravel of 0.4mm, and nonshorting contact timing. Electrical rating is 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms and insulation resistance of 500 megohms at 500V DC. Dielectric strength is 500V AC for one minute. Mechanical and electrical life is 50,000 operations. Housing is glass fiber reinforced polyamide with a polyacetal plunger and gold-plated phosphor bronze contacts. Operating temperature range is -30°C to +85°C. Terminal spacing is 2.54mm x 2.54mm. The switch is sealed for automated soldering and cleaning.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE PUSHBUTTON
SWITCH PUSH SPST-NO 0.4VA 28V
Pushbutton Switches OFF-(ON) .295 BK CAP RIGHT ANGL PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB11AH-HA | 2300-AB11AH-HA | 360-2703-ND | AB11AH-HA | AB11AH-HA | AB11AH-HA |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.4000 amps |