OTTO Controls Vandal Resistant, Sealed, Alternate Action P5-V

Description
The P5-V pushbutton gives you all the functionality of the P5 alternate action switch with the added benefit of an aluminum, security-level case and button or a stainless-steel, vandal-resistant case and button. Push and the P5-V switch turns “on.” Push again and the switch turns “off.” Positive tactile feedback makes the operator aware that the switch has been actuated. The button returns to the original position after each actuation. To guard against front panel splash and dirt, the P5-V is sealed at the button with OTTO’s patented “rolling sleeve” design. The terminals are sealed with epoxy, providing a seal against flux during wiring and behind panel dirt and moisture. The combination of sealing provides smooth operation over a wide temperature range. Watertight sealing to IP68S and IP69K is also available. Custom button engraving with epoxy ink backfill and other special characters, shrouded buttons, contact configurations and materials are available to suit your application requirements.
Request a Quote
Description
The P5-V pushbutton gives you all the functionality of the P5 alternate action switch with the added benefit of an aluminum, security-level case and button or a stainless-steel, vandal-resistant case and button. Push and the P5-V switch turns “on.” Push again and the switch turns “off.” Positive tactile feedback makes the operator aware that the switch has been actuated. The button returns to the original position after each actuation. To guard against front panel splash and dirt, the P5-V is sealed at the button with OTTO’s patented “rolling sleeve” design. The terminals are sealed with epoxy, providing a seal against flux during wiring and behind panel dirt and moisture. The combination of sealing provides smooth operation over a wide temperature range. Watertight sealing to IP68S and IP69K is also available. Custom button engraving with epoxy ink backfill and other special characters, shrouded buttons, contact configurations and materials are available to suit your application requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Carpentersville, IL, United States
Vandal Resistant, Sealed, Alternate Action
P5-V
Vandal Resistant, Sealed, Alternate Action P5-V
The P5-V pushbutton gives you all the functionality of the P5 alternate action switch with the added benefit of an aluminum, security-level case and button or a stainless-steel, vandal-resistant case and button. Push and the P5-V switch turns “on.” Push again and the switch turns “off.” Positive tactile feedback makes the operator aware that the switch has been actuated. The button returns to the original position after each actuation. To guard against front panel splash and dirt, the P5-V is sealed at the button with OTTO’s patented “rolling sleeve” design. The terminals are sealed with epoxy, providing a seal against flux during wiring and behind panel dirt and moisture. The combination of sealing provides smooth operation over a wide temperature range. Watertight sealing to IP68S and IP69K is also available. Custom button engraving with epoxy ink backfill and other special characters, shrouded buttons, contact configurations and materials are available to suit your application requirements.

The P5-V pushbutton gives you all the functionality of the P5 alternate action switch with the added benefit of an aluminum, security-level case and button or a stainless-steel, vandal-resistant case and button. Push and the P5-V switch turns “on.” Push again and the switch turns “off.” Positive tactile feedback makes the operator aware that the switch has been actuated. The button returns to the original position after each actuation.

To guard against front panel splash and dirt, the P5-V is sealed at the button with OTTO’s patented “rolling sleeve” design. The terminals are sealed with epoxy, providing a seal against flux during wiring and behind panel dirt and moisture. The combination of sealing provides smooth operation over a wide temperature range. Watertight sealing to IP68S and IP69K is also available.

Custom button engraving with epoxy ink backfill and other special characters, shrouded buttons, contact configurations and materials are available to suit your application requirements.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Touch Switches and Tactile Switches
Product Number P5-V
Product Name Vandal Resistant, Sealed, Alternate Action
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
Max. Actuating Force 3.0 lbs (1.36 kg)
Max Current Rating 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
View Details
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details