22mm LED illuminated metal selector switch operator with maintained operation, white color, and 110 VAC/DC voltage rating. Includes bulb holder, LED bulb, and mounting bracket. Certified for NEMA Type 4X and 12 environments. Mounting screw holes compatible with panel or base mounting. Up to four switch contact blocks can be added separately. Dimensions are 85mm length, 61mm height, and 37mm width.
Selector with bulb holder, LED bulb and mounting bracket
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2ASL1LB-2-048 |
| Product Name | Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators |
| Max AC Voltage Rating | 48 volts |