Littelfuse, Inc. SE-601 Series – DC Ground-Fault Monitor SE-601-0T

Description
SE-601-0T is a sensitive ground-fault monitor with a supply voltage dc of 40–55.
Request a Quote Datasheet
Description
SE-601-0T is a sensitive ground-fault monitor with a supply voltage dc of 40–55.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE-601 Series – DC Ground-Fault Monitor - SE-601-0T - Littelfuse, Inc.
Rosemont, IL, United States
SE-601 Series – DC Ground-Fault Monitor
SE-601-0T
SE-601 Series – DC Ground-Fault Monitor SE-601-0T
SE-601-0T is a sensitive ground-fault monitor with a supply voltage dc of 40–55.

SE-601-0T is a sensitive ground-fault monitor with a supply voltage dc of 40–55.

Datasheet
Protection Relays & Systems - 5666-SE-601-0T-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-601-0T-ND
Protection Relays & Systems 5666-SE-601-0T-ND
DC GROUND FAULT RELAY 32-70 VDC

DC GROUND FAULT RELAY 32-70 VDC

Buy Now Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272387-SE-601-0T - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272387-SE-601-0T
Industrial Automation and Controls - Protection Relays & Systems 1272387-SE-601-0T
Win Source Part Number: 1272387-SE-601-0T Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-601 Termination Style: Screw Terminal Features: Manual Reset, Test Button Package: Bulk Standard Package: 1 Function: Ground Fault, Overcurrent Delay Time: 0.05 ~ 2.5s Voltage - Supply: 48VDC Mounting Type: Chassis Mount, DIN Rail Temperature Range - Operating: -40°C ~ 60°C Trip Range: 1 ~ 20mA ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8536.49.0055 Mfr: Littelfuse Inc. Other Names: -PGR-2601-0T,PGR-260 1-0T,-SE-601-0T,-PGR -2601-0T,PGR-2601-0T RoHS Status: RoHS non-compliant

Win Source Part Number: 1272387-SE-601-0T
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-601
Termination Style: Screw Terminal
Features: Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault, Overcurrent
Delay Time: 0.05 ~ 2.5s
Voltage - Supply: 48VDC
Mounting Type: Chassis Mount, DIN Rail
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 1 ~ 20mA
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0055
Mfr: Littelfuse Inc.
Other Names: -PGR-2601-0T,PGR-2601-0T,-SE-601-0T,-PGR-2601-0T,PGR-2601-0T
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
SE-601-0T
Industrial Relays SE-601-0T
Industrial Relays GROUND FAULT 32-70 VDC MONITOR

Industrial Relays GROUND FAULT 32-70 VDC MONITOR

Buy Now Datasheet
Protection Relays & Systems - SE-601-0T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-601-0T
Protection Relays & Systems SE-601-0T
DC GROUND FAULT RELAY 32-70 VDC

DC GROUND FAULT RELAY 32-70 VDC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number SE-601-0T 5666-SE-601-0T-ND 1272387-SE-601-0T SE-601-0T SE-601-0T
Product Name SE-601 Series – DC Ground-Fault Monitor Protection Relays & Systems Industrial Automation and Controls - Protection Relays & Systems Industrial Relays Protection Relays & Systems
Power (Phase) Sensing Ground (Earth) Fault
Unlock Full Specs
to access all available technical data

Similar Products

80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 788-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Type 13.81 – Quiet electronic step relay - 138182300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, ukca, EAC-1
NO 1
View Details