WAGO Relay module 788-303

Description
Relay module; Nominal input voltage: 12 VDC; 1 changeover contact; Limiting continuous current: 16 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 12 VDC; 1 changeover contact; Limiting continuous current: 16 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 788-303 - WAGO
Germantown, WI, United States
Relay module
788-303
Relay module 788-303
Relay module; Nominal input voltage: 12 VDC; 1 changeover contact; Limiting continuous current: 16 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 12 VDC; 1 changeover contact; Limiting continuous current: 16 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Electromechanical Interface Relays - 2794209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2794209
Electromechanical Interface Relays 2794209
WAGO 788-303 Relay Module

WAGO 788-303 Relay Module

Supplier's Site
Power Relays, Over 2 Amps - 2946-788-303-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-788-303-ND
Power Relays, Over 2 Amps 2946-788-303-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail

Buy Now Datasheet
Relay, Spst, 250Vac, 16A; Contact Configuration Wago - 04M4794 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst, 250Vac, 16A; Contact Configuration Wago
04M4794
Relay, Spst, 250Vac, 16A; Contact Configuration Wago 04M4794
RELAY, SPST, 250VAC, 16A; Contact Configuration:SPST; Coil Voltage:12VDC; Contact Current:16A; Product Range:788 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:- RoHS Compliant: Yes

RELAY, SPST, 250VAC, 16A; Contact Configuration:SPST; Coil Voltage:12VDC; Contact Current:16A; Product Range:788 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 788-303 2794209 2946-788-303-ND 04M4794
Product Name Relay module Electromechanical Interface Relays Power Relays, Over 2 Amps Relay, Spst, 250Vac, 16A; Contact Configuration Wago
Mounting DIN; DIN-35 rail DIN DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Throw Double Throw Double Throw Single Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-516 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Relay module - 788-312/003-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 788-346 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers