C&K Components Tactile Switches RS282G05A3SMRT

Description
Tactile Switches SPST 0.05A 12V 250gf
Datasheet
Description
Tactile Switches SPST 0.05A 12V 250gf
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
RS282G05A3SMRT
Tactile Switches RS282G05A3SMRT
Tactile Switches SPST 0.05A 12V 250gf

Tactile Switches SPST 0.05A 12V 250gf

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number RS282G05A3SMRT
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Features RoHS
Min. Actuating Force 0.6 lbs (0.2549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGN/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3FS Tactile Switch (SMT) - B3FS-1050P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
6 suppliers