Aratas America LLC B3W Sealed Tactile Switch B3W-1022

Description
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes. Ground terminal available to protect against static electricity. B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes. Ground terminal available to protect against static electricity. B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3W Sealed Tactile Switch - B3W-1022 - Aratas America LLC
Hoffman Estates, IL, United States
B3W Sealed Tactile Switch
B3W-1022
B3W Sealed Tactile Switch B3W-1022
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes. Ground terminal available to protect against static electricity. B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
That Are Mounting-compatible
with B3F Series.
Sealed Structure for High Reliability

  • Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.)
  • Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes.
  • Ground terminal available to protect against static electricity.
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Tactile Switches - Z4694-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z4694-ND
Tactile Switches Z4694-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
B3W-1022
Switches - Tactile Switches B3W-1022
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3W-1022
Tactile Switches B3W-1022
Tactile Switches 0.05A 24VDC SPST Round Button

Tactile Switches 0.05A 24VDC SPST Round Button

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3W-1022 Z4694-ND B3W-1022 B3W-1022
Product Name B3W Sealed Tactile Switch Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Dimensions 5 x 6 x 6.6 mm 6.60mm x 6.00mm
Terminal Type Through-hole mount Straight PC Pins Solder Pin
Min. Actuating Force 0.5 lbs (0.2304 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2300 kg)
Max. Actuating Force 0.5 lbs (0.2304 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2300 kg)
Max. Mechanical Life 300000 Number of electrical operations 1.00E6 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-HG2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3AL Long-stroke Tactile Switch (SMT) - B3AL-1004P - Aratas America LLC
Specs
Terminal Type Surfece mount
Min. Actuating Force 1.1 lbs (0.5098 kg)
Max. Actuating Force 1.1 lbs (0.5098 kg)
View Details
5 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-3100P-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
7 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers