OTTO Controls Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons P7

Description
The rugged P7 pushbutton series incorporates OTTO’s patented double break design in a significantly smaller package than the P1 series. These subminiature switches embrace today’s technology requirements by allowing for a large number of switches to fit within a faceplate or a small panel space. The long life snap-action design offers low contact resistance (25 milliohms max initial) and is protected from the environment by a silicone rubber boot, operating on a “rolling sleeve” principle that gives long sealed life and smooth operation. Mechanical life is 2 million operations. The P7 series is designed to meet the requirements of MIL-PRF-8805 including low level switching (10mA @ 30mV) with power switching up to 5 amps at 28VDC as well. A variety of mounting styles are offered to best match the application. The P7-1, P7-2, P7-7 and P7-8 case styles feature a swaged bushing shape to allow press fit installation in aircraft flight control and hand grips and similar applications. The other styles feature threaded bushing mounting. The P7-3 and P7-A case styles have a front panel bezel, while the P7-5 and P7-6 have conventional bushings for rear panel mounted installations. Silver or black bezels are standard. Other colors available on special order.
Request a Quote
Description
The rugged P7 pushbutton series incorporates OTTO’s patented double break design in a significantly smaller package than the P1 series. These subminiature switches embrace today’s technology requirements by allowing for a large number of switches to fit within a faceplate or a small panel space. The long life snap-action design offers low contact resistance (25 milliohms max initial) and is protected from the environment by a silicone rubber boot, operating on a “rolling sleeve” principle that gives long sealed life and smooth operation. Mechanical life is 2 million operations. The P7 series is designed to meet the requirements of MIL-PRF-8805 including low level switching (10mA @ 30mV) with power switching up to 5 amps at 28VDC as well. A variety of mounting styles are offered to best match the application. The P7-1, P7-2, P7-7 and P7-8 case styles feature a swaged bushing shape to allow press fit installation in aircraft flight control and hand grips and similar applications. The other styles feature threaded bushing mounting. The P7-3 and P7-A case styles have a front panel bezel, while the P7-5 and P7-6 have conventional bushings for rear panel mounted installations. Silver or black bezels are standard. Other colors available on special order.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Carpentersville, IL, United States
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons
P7
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons P7
The rugged P7 pushbutton series incorporates OTTO’s patented double break design in a significantly smaller package than the P1 series. These subminiature switches embrace today’s technology requirements by allowing for a large number of switches to fit within a faceplate or a small panel space. The long life snap-action design offers low contact resistance (25 milliohms max initial) and is protected from the environment by a silicone rubber boot, operating on a “rolling sleeve” principle that gives long sealed life and smooth operation. Mechanical life is 2 million operations. The P7 series is designed to meet the requirements of MIL-PRF-8805 including low level switching (10mA @ 30mV) with power switching up to 5 amps at 28VDC as well. A variety of mounting styles are offered to best match the application. The P7-1, P7-2, P7-7 and P7-8 case styles feature a swaged bushing shape to allow press fit installation in aircraft flight control and hand grips and similar applications. The other styles feature threaded bushing mounting. The P7-3 and P7-A case styles have a front panel bezel, while the P7-5 and P7-6 have conventional bushings for rear panel mounted installations. Silver or black bezels are standard. Other colors available on special order.

The rugged P7 pushbutton series incorporates OTTO’s patented double break design in a significantly smaller package than the P1 series. These subminiature switches embrace today’s technology requirements by allowing for a large number of switches to fit within a faceplate or a small panel space.

The long life snap-action design offers low contact resistance (25 milliohms max initial) and is protected from the environment by a silicone rubber boot, operating on a “rolling sleeve” principle that gives long sealed life and smooth operation. Mechanical life is 2 million operations.

The P7 series is designed to meet the requirements of MIL-PRF-8805 including low level switching (10mA @ 30mV) with power switching up to 5 amps at 28VDC as well.

A variety of mounting styles are offered to best match the application. The P7-1, P7-2, P7-7 and P7-8 case styles feature a swaged bushing shape to allow press fit installation in aircraft flight control and hand grips and similar applications. The other styles feature threaded bushing mounting. The P7-3 and P7-A case styles have a front panel bezel, while the P7-5 and P7-6 have conventional bushings for rear panel mounted installations. Silver or black bezels are standard. Other colors available on special order.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Touch Switches and Tactile Switches
Product Number P7
Product Name Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
Max. Actuating Force 1.7 lbs (0.7710 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details