Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SW, 0.02A, 12VDC, SMD, 500GF; Product Range:RKC2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:500gf; Contact Rating:20mA at 12VDC; IP Rating:- RoHS Compliant: Yes
TACTILE SW, 0.02A, 12VDC, SMD, 500GF; Product Range:RKC2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:500gf; Contact Rating:20mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-RKC2SJF170SMTRLFSTR-ND | 108-RKC2SJF170SMTRLFSCT-ND | 71AJ7445 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Sw, 0.02A, 12Vdc, Smd, 500Gf; Product Range C&k Components |
| Actuator Specifications | Rectangular Button | Rectangular Button | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 3.50mm x 2.70mm | 3.50mm x 2.70mm |