TE Connectivity Tactile Switches 2-1825027-3

Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Nylon Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 13.26 MM  [.522 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Nylon Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 13.26 MM  [.522 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2-1825027-3 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
2-1825027-3
Tactile Switches 2-1825027-3
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Nylon Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 13.26 MM  [.522 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 160 G  [5.64 OZ ]
  • Actuator Material : Nylon
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Nylon
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : With
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 13.26 MM  [.522 INCH ]
  • Button Width : 3.5 MM  [.138 INCH ]
  • Product Height : 7 MM  [.276 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Tactile Switches - 450-2-1825027-3-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2-1825027-3-ND
Tactile Switches 450-2-1825027-3-ND
FSMRA8JH04=R/A,TACT PB SW,160G

FSMRA8JH04=R/A,TACT PB SW,160G

Buy Now Datasheet
Pushbutton Switches - 2-1825027-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2-1825027-3
Pushbutton Switches 2-1825027-3
R/A,TACT PB SW,160G

R/A,TACT PB SW,160G

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2-1825027-3 450-2-1825027-3-ND 2-1825027-3
Product Name Tactile Switches Tactile Switches Pushbutton Switches
Actuator Specifications Extended Standard
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2506476-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1571634-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
Tactile Switches - 2213819-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2506465-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details