JB-Series Low Profile Process Sealed Tactiles
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches OFF-(ON) PC MNT YLW LED WHT BTN YLW FRME
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15LPE-BE | 2300-JB15LPE-BE | JB15LPE-BE | JB15LPE-BE |
| Product Name | Illuminated Low Profile Process Sealed Tactile | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Square Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Through Hole | Solder Pin | ||
| Min. Actuating Force | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) |