C&K Components Tactile Switches RKB2SJK250SMTR LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-RKB2SJK250SMTRLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-RKB2SJK250SMTRLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-RKB2SJK250SMTRLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.05A, 12Vdc, 250Gf, Smd Rohs Compliant C&k Components - 38AJ4238 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 250Gf, Smd Rohs Compliant C&k Components
38AJ4238
Tactile Switch, 0.05A, 12Vdc, 250Gf, Smd Rohs Compliant C&k Components 38AJ4238
TACTILE SWITCH, 0.05A, 12VDC, 250GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, 250GF, SMD ROHS COMPLIANT: YES

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, 250Gf, Smd; Product Range C&k Components - 37AJ2304 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 250Gf, Smd; Product Range C&k Components
37AJ2304
Tactile Switch, 0.05A, 12Vdc, 250Gf, Smd; Product Range C&k Components 37AJ2304
TACTILE SWITCH, 0.05A, 12VDC, 250GF, SMD; Product Range:RK Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 250GF, SMD; Product Range:RK Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, 250Gf, Smd; Product Range C&k Components - 37AJ2305 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 250Gf, Smd; Product Range C&k Components
37AJ2305
Tactile Switch, 0.05A, 12Vdc, 250Gf, Smd; Product Range C&k Components 37AJ2305
TACTILE SWITCH, 0.05A, 12VDC, 250GF, SMD; Product Range:RK Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 250GF, SMD; Product Range:RK Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-RKB2SJK250SMTRLFSCT-ND 108-RKB2SJK250SMTRLFSDKR-ND 38AJ4238 37AJ2304
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 12Vdc, 250Gf, Smd Rohs Compliant C&k Components Tactile Switch, 0.05A, 12Vdc, 250Gf, Smd; Product Range C&k Components
Actuator Specifications Oval Button Oval Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.20mm x 3.20mm 4.20mm x 3.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7024-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details