Tactile Switches AUTOMOTIVE TACTILE
TACTILE SWITCH, 0.05A, 16VDC, SMD, 5N; Product Range:B3AL Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Square Button; Actuating Force:5N; Contact Rating:50mA at 16VDC; IP Rating:
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 39-B3AL-1004-ND | B3AL-1004 | B3AL-1004 | 61AK2967 |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switch, 0.05A, 16Vdc, Smd, 5N; Product Range Omron Electronic Components |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Surface Mount Technology | Surface Mount Technology; Surface Mount |
Gullwing
Through hole