Littelfuse, Inc. 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF600K-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RGEF600K-2 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RGEF600K-2
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF600K-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
16V 6A Circuit Protection Fuse
150-RGEF600K-2
16V 6A Circuit Protection Fuse 150-RGEF600K-2
PTC RESET FUSE 16V 6A RADIAL Product overview: RGEF600K-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF600K-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 16V 6A RADIAL Product overview: RGEF600K-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF600K-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361772-RGEF600K-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361772-RGEF600K-2
Circuit Protection - PTC Resettable Fuses 1361772-RGEF600K-2
Win Source Part Number: 1361772-RGEF600K-2 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: PolySwitch®, RGEF Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.199" (5.05mm) Size / Dimension: 0.382" L x 0.118" W (9.70mm x 3.00mm) Height - Seated (Max): 0.673" (17.10mm) ECCN: EAR99 Current - Max: 100 A Approval Agency: CSA, TUV, UL Current - Hold (Ih) (Max): 6 A Voltage - Max: 16V Current - Trip (It): 10.2 A Time to Trip: 3.3 s Resistance - Initial (Ri) (Min): 10 mOhms Resistance - Post Trip (R1) (Max): 28 mOhms California Prop 65: Warning Information

Win Source Part Number: 1361772-RGEF600K-2
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: PolySwitch®, RGEF
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.199" (5.05mm)
Size / Dimension: 0.382" L x 0.118" W (9.70mm x 3.00mm)
Height - Seated (Max): 0.673" (17.10mm)
ECCN: EAR99
Current - Max: 100 A
Approval Agency: CSA, TUV, UL
Current - Hold (Ih) (Max): 6 A
Voltage - Max: 16V
Current - Trip (It): 10.2 A
Time to Trip: 3.3 s
Resistance - Initial (Ri) (Min): 10 mOhms
Resistance - Post Trip (R1) (Max): 28 mOhms
California Prop 65: Warning Information

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
RGEF600K-2
Circuit Protection - PTC Resettable Fuses RGEF600K-2
PTC RESET FUSE 16V 6A RADIAL

PTC RESET FUSE 16V 6A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RGEF600K-2 150-RGEF600K-2 1361772-RGEF600K-2 RGEF600K-2
Product Name 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC 16V 6A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers