Littelfuse, Inc. Through-Hole 0.13ohm Circuit Protection Fuse RF2644-000

Description
PTC Resettable Fuse, 0.13ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RF2644-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.13ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.13ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2644-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 0.13ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RF2644-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.13ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.13ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2644-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 0.13ohm Circuit Protection Fuse
150-RF2644-000
Through-Hole 0.13ohm Circuit Protection Fuse 150-RF2644-000
PTC Resettable Fuse, 0.13ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RF2644-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.13ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.13ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2644-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.13ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RF2644-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.13ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.13ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2644-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RF2644-000 - 1124464-RF2644-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF2644-000
1124464-RF2644-000
PTC Resettable Fuses - RF2644-000 1124464-RF2644-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124464-RF2644-000 Length: 8.89 mm Height - Seated (Max): 13.5128 mm Time to Trip: 7.3 s Hold Current: 1.35 A Width: 2.9972 mm Trip Current: 2.7 A Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Voltage Rating (DC): 30 V Lead Pitch: 5.0546 mm Max Current Rating: 100 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124464-RF2644-000
Length: 8.89 mm
Height - Seated (Max): 13.5128 mm
Time to Trip: 7.3 s
Hold Current: 1.35 A
Width: 2.9972 mm
Trip Current: 2.7 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Voltage Rating (DC): 30 V
Lead Pitch: 5.0546 mm
Max Current Rating: 100 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-RF2644-000 1124464-RF2644-000
Product Name Through-Hole 0.13ohm Circuit Protection Fuse PTC Resettable Fuses - RF2644-000
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details