Littelfuse, Inc. Ptc Resettable Fuse, 6Vdc, 1210; Pptc Case Style Littelfuse RF1354-000

Description
PTC RESETTABLE FUSE, 6VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 6VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 6Vdc, 1210; Pptc Case Style Littelfuse - 34AC4978 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 6Vdc, 1210; Pptc Case Style Littelfuse
34AC4978
Ptc Resettable Fuse, 6Vdc, 1210; Pptc Case Style Littelfuse 34AC4978
PTC RESETTABLE FUSE, 6VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes

PTC RESETTABLE FUSE, 6VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch microSMD Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet
6V 750mA 40A 1.5A 1210 Resettable Fuses ROHS

6V 750mA 40A 1.5A 1210 Resettable Fuses ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Fuses Fuses
Product Number 34AC4978 RF1354-000
Product Name Ptc Resettable Fuse, 6Vdc, 1210; Pptc Case Style Littelfuse Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuses - 002635109 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details