RCM RESIDUAL CURRENT MONITORS
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 5327-RCMP20HT-01-ND |
| Product Name | Current Sensors |
| Mounting / Configuration | Module, Single Pass Through |
| Electrical Output | Outputs an analog current signal |
| Operating Temperature | -40 to 221 F (-40 to 105 C) |
| Current | 0.0060 amps |