C&K Components Tactile Switches PTS847MM160LSMTR2 LFS

Description
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-PTS847MM160LSMTR2LFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-PTS847MM160LSMTR2LFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-PTS847MM160LSMTR2LFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle

Buy Now Datasheet
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range C&k Components - 43AJ7049 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range C&k Components
43AJ7049
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range C&k Components 43AJ7049
TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:PTS847 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:PTS847 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range C&k Components - 45AJ0142 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range C&k Components
45AJ0142
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range C&k Components 45AJ0142
TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:PTS847 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:PTS847 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-PTS847MM160LSMTR2LFSCT-ND 108-PTS847MM160LSMTR2LFSDKR-ND 43AJ7049
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range C&k Components
Actuator Specifications Rectangular Button Rectangular Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.80mm x 2.20mm 4.80mm x 2.20mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3J Hinged Tactile Switch - B3J-2300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers