6 × 6-mm Surface-mounting Switches
for High-density Mounting.
Available on Embossed Tape
SWITCH TACTILE SPST-NO 0.05A 24V
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1021575-B3FS-1012P
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 6.30mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 150gf
Mechanical Life: 300,000 Cycles
Categories: Switches
Status: Active
Temperature Range - Operating: -25°C to 70°C
Actuator Height off PCB, Vertical: 4.30mm
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SW, SPST-NO, 0.05A, 24VDC, SMD; Product Range:B3FS Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:150gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes
TACTILE SWITCH, 0.05A, 24VDC, 150GF; Product Range:B3FS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:150gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches Tactile Switch
6mm 4.3mm Round Button 50mA Brick nogging 6.3mm SPST 150gf 24V SMD-4P,6x6.3mm Tactile Switches ROHS
| Aratas America LLC | Heilind Electronics, Inc. | Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | B3FS-1012P | B3FS-1012P | 1021575-B3FS-1012P | SW1237CT-ND | SW1237DKR-ND | 56AC5191 | 04M8450 | B3FS-1012P | B3FS-1012P | B3FS-1012P | B3FS-1012P |
| Product Name | B3FS Tactile Switch (SMT) | SWITCH TACTILE SPST-NO 0.05A 24V | Tactile Switches - B3FS-1012P | Tactile Switches | Tactile Switches | Tactile Sw, Spst-No, 0.05A, 24Vdc, Smd; Product Range Omron | Tactile Switch, 0.05A, 24Vdc, 150Gf; Product Range Omron Electronic Components | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Key/Switch >> Tactile Switches |
| Switch Dimensions | 4.3 x 6 x 6.3 mm | 6.30mm x 6.00mm | 6.30mm x 6.00mm | Height: 4.3mm x Length: 6.3mm x Width: 6mm | |||||||
| Terminal Type | Surfece mount | Solder Terminals; Surface Mount Technology | Solder Terminals; Surface Mount Technology | Surface Mount Technology; SMD | Surface Mount Technology; Surface Mount | Gull Wing | Leadless | Gull Wing | |||
| Min. Actuating Force | 0.3 lbs (0.1499 kg) | 0.3 lbs (0.1500 kg) | 0.3 lbs (0.1500 kg) | 0.3 lbs (0.1500 kg) | 0.3 lbs (0.1500 kg) | 0.3 lbs (0.1500 kg) | 0.3 lbs (0.1500 kg) | 0.3 lbs (0.1529 kg) | 0.3 lbs (0.1500 kg) | ||
| Max. Actuating Force | 0.3 lbs (0.1499 kg) | 0.3 lbs (0.1500 kg) | 0.3 lbs (0.1500 kg) | 0.3 lbs (0.1500 kg) | 0.3 lbs (0.1500 kg) | 0.3 lbs (0.1500 kg) | 0.3 lbs (0.1529 kg) | 0.3 lbs (0.1500 kg) | |||
| Max. Mechanical Life | 1.00E6 Number of electrical operations | 300000 Number of electrical operations | 300000 Number of electrical operations |