C&K Components Switches - Tactile Switches PTS830GM140 SMTR LFS

Description
Manufacturer: C&K Win Source Part Number: 1323849-PTS830GM140 SMTR LFS Category: Switches>Tactile Switches Packaging: Reel - TR Termination Style: Gull Wing Standard Package: 9,500 Mounting: Surface Mount Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.15mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 3.50mm x 2.60mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 500,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 1.40mm ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *PTS830GM140 SMTR LFS,CKN10587DKR,CKN1 0587TR,Y97ST23B2QBFP ,PTS830GM140SMTRLFS, PTS830 GM140 SMTR LFS,CKN10587CT Base Product Number: PTS830 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 1323849-PTS830GM140 SMTR LFS Category: Switches>Tactile Switches Packaging: Reel - TR Termination Style: Gull Wing Standard Package: 9,500 Mounting: Surface Mount Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.15mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 3.50mm x 2.60mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 500,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 1.40mm ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *PTS830GM140 SMTR LFS,CKN10587DKR,CKN1 0587TR,Y97ST23B2QBFP ,PTS830GM140SMTRLFS, PTS830 GM140 SMTR LFS,CKN10587CT Base Product Number: PTS830 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1323849-PTS830GM140 SMTR LFS - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1323849-PTS830GM140 SMTR LFS
Switches - Tactile Switches 1323849-PTS830GM140 SMTR LFS
Manufacturer: C&K Win Source Part Number: 1323849-PTS830GM140 SMTR LFS Category: Switches>Tactile Switches Packaging: Reel - TR Termination Style: Gull Wing Standard Package: 9,500 Mounting: Surface Mount Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.15mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 3.50mm x 2.60mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 500,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 1.40mm ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *PTS830GM140 SMTR LFS,CKN10587DKR,CKN1 0587TR,Y97ST23B2QBFP ,PTS830GM140SMTRLFS, PTS830 GM140 SMTR LFS,CKN10587CT Base Product Number: PTS830 RoHS Status: ROHS3 Compliant

Manufacturer: C&K
Win Source Part Number: 1323849-PTS830GM140 SMTR LFS
Category: Switches>Tactile Switches
Packaging: Reel - TR
Termination Style: Gull Wing
Standard Package: 9,500
Mounting: Surface Mount
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.15mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 3.50mm x 2.60mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 500,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 1.40mm
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: *PTS830GM140 SMTR LFS,CKN10587DKR,CKN10587TR,Y97ST23B2QBFP,PTS830GM140SMTRLFS,PTS830 GM140 SMTR LFS,CKN10587CT
Base Product Number: PTS830
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tact C&k Components - 35AH5314 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
35AH5314
Tact C&k Components 35AH5314
TACT

TACT

Supplier's Site
Tact C&k Components - 39AH6908 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
39AH6908
Tact C&k Components 39AH6908
TACT

TACT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1323849-PTS830GM140 SMTR LFS 35AH5314
Product Name Switches - Tactile Switches Tact C&k Components
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2300-JB15HBPF-B - New Yorker Electronics Co., Inc.
Specs
Features Illuminated Switch
View Details
Mini Four Leg Key Pad Dome - 5135TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
B3W Sealed Tactile Switch - B3W-1100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers