Aratas America LLC B3W Sealed Tactile Switch B3W-1100

Description
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes. Ground terminal available to protect against static electricity. B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes. Ground terminal available to protect against static electricity. B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3W Sealed Tactile Switch - B3W-1100 - Aratas America LLC
Hoffman Estates, IL, United States
B3W Sealed Tactile Switch
B3W-1100
B3W Sealed Tactile Switch B3W-1100
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes. Ground terminal available to protect against static electricity. B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
That Are Mounting-compatible
with B3F Series.
Sealed Structure for High Reliability

  • Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.)
  • Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes.
  • Ground terminal available to protect against static electricity.
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Tactile Switches - SW853-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW853-ND
Tactile Switches SW853-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switches - Tactile Switches - B3W-1100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3W-1100
Switches - Tactile Switches B3W-1100
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Switch, Tactile Spst-No 50Ma Pcb/push-On; Product Range Omron Electronic Components - 19P8383 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst-No 50Ma Pcb/push-On; Product Range Omron Electronic Components
19P8383
Switch, Tactile Spst-No 50Ma Pcb/push-On; Product Range Omron Electronic Components 19P8383
SWITCH, TACTILE SPST-NO 50mA PCB/PUSH-ON; Product Range:B3W Series; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-N O; Contact Current AC Max:-00A; Contact Current DC Max:50mA; Contact Current Max:50mA RoHS Compliant: Yes

SWITCH, TACTILE SPST-NO 50mA PCB/PUSH-ON; Product Range:B3W Series; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-NO; Contact Current AC Max:-00A; Contact Current DC Max:50mA; Contact Current Max:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3W-1100
Tactile Switches B3W-1100
Tactile Switches Tactile 6x6mm NoGrnd Flat 4.3mmH 160OF

Tactile Switches Tactile 6x6mm NoGrnd Flat 4.3mmH 160OF

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3W-1100 SW853-ND B3W-1100 19P8383 B3W-1100
Product Name B3W Sealed Tactile Switch Tactile Switches Switches - Tactile Switches Switch, Tactile Spst-No 50Ma Pcb/push-On; Product Range Omron Electronic Components Tactile Switches
Switch Dimensions 4.3 x 6 x 6.6 mm 6.60mm x 6.00mm
Terminal Type Through-hole mount Straight PC Pins Solder Pin
Min. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Max. Mechanical Life 300000 Number of electrical operations 300000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3U Ultra-small Tactile Switch (SMT) - B3U-1000PM - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
7 suppliers
B3FS-4 SMD Tactile Switch - B3FS-4092P-B - Aratas America LLC
Specs
Switch Dimensions 7 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
3 suppliers
B3F Tactile Switch - B3F-1002-G - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-B1B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers