Keystone Electronics Corp. Mini Four Leg Key Pad Dome 5135TR

Description
Part Number: 5135TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .022 [0.55] OD: .330 [8.4] Packaging: Tape and Reel - 5,000 / 13" reel Trip Force: 12.0 oz. [340g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -
Request a Quote
Description
Part Number: 5135TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .022 [0.55] OD: .330 [8.4] Packaging: Tape and Reel - 5,000 / 13" reel Trip Force: 12.0 oz. [340g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5135TR is a metal key-pad dome switch in the Mini Series with a diameter of 0.331 in (8.4 mm) and a height of 0.022 in (0.55 mm). It has a trip force of 12.0 oz (340 g), a rebound force of 4.6 oz (130 g), and a click ratio of 50%-80%. The switch is supplied on tape and reel, with 5,000 units per reel, and is designed to be placed on a circuit board, not soldered. The mounting diameter is 0.331 in (8.4 mm).

Datasheet Summary
Powered by GS/AI

The 5135TR is a metal key-pad dome switch in the Mini Series with a diameter of 0.331 in (8.4 mm) and a height of 0.022 in (0.55 mm). It has a trip force of 12.0 oz (340 g), a rebound force of 4.6 oz (130 g), and a click ratio of 50%-80%. The switch is supplied on tape and reel, with 5,000 units per reel, and is designed to be placed on a circuit board, not soldered. The mounting diameter is 0.331 in (8.4 mm).

Suppliers

Company
Product
Description
Supplier Links
Mini Four Leg Key Pad Dome - 5135TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Mini Four Leg Key Pad Dome
5135TR
Mini Four Leg Key Pad Dome 5135TR
Part Number: 5135TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .022 [0.55] OD: .330 [8.4] Packaging: Tape and Reel - 5,000 / 13" reel Trip Force: 12.0 oz. [340g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -

Part Number: 5135TR

  • Current Rating: .005 to 100 mAmp DC
  • Finish/Plating: Nickel Plate
  • Height: .022 [0.55]
  • OD: .330 [8.4]
  • Packaging: Tape and Reel - 5,000 / 13" reel
  • Trip Force: 12.0 oz. [340g]
  • Voltage Rating: .1 to 100 VDC
  • Key-Pad Dome installation adhesive spacer -
Buy Now Datasheet
Tactile Switches - 36-5135DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5135DKR-ND
Tactile Switches 36-5135DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 36-5135TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5135TR-ND
Tactile Switches 36-5135TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 36-5135CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5135CT-ND
Tactile Switches 36-5135CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
5135TR
Switches - Tactile Switches 5135TR
SWITCH TACTILE SPST-NO 12MA 24V

SWITCH TACTILE SPST-NO 12MA 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
5135TR
Tactile Switches 5135TR
Tactile Switches MINI FOUR LEG KEYPAD DOME SWITCH .022" H

Tactile Switches MINI FOUR LEG KEYPAD DOME SWITCH .022" H

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 5135TR 36-5135DKR-ND 36-5135CT-ND 5135TR 5135TR
Product Name Mini Four Leg Key Pad Dome Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Type Dome Switch Dome Switch Dome Switch
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS
Min. Actuating Force 0.8 lbs (0.3401 kg) 0.7 lbs (0.3399 kg) 0.7 lbs (0.3399 kg) 0.7 lbs (0.3399 kg) 0.7 lbs (0.3399 kg)
Max. Actuating Force 0.8 lbs (0.3401 kg) 0.7 lbs (0.3399 kg) 0.7 lbs (0.3399 kg) 0.7 lbs (0.3399 kg) 0.7 lbs (0.3399 kg)
Max Current Rating 5.00E-6 to 0.1000 amps 0.0120 amps 0.0120 amps 0.0120 amps 0.0120 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Mini Four Leg Key Pad Dome - 5136TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.3997 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers