TE Connectivity Pushbutton Switches 1-1977120-0

Description
6MM TACT SWITCH, HIGH TEMP
Request a Quote
Description
6MM TACT SWITCH, HIGH TEMP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1-1977120-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1-1977120-0
Pushbutton Switches 1-1977120-0
6MM TACT SWITCH, HIGH TEMP

6MM TACT SWITCH, HIGH TEMP

Buy Now
Switches - Tactile Switches 1-1977120-0
FSM6JHX=6MM TACT SWITCH, HIGH TE

FSM6JHX=6MM TACT SWITCH, HIGH TE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1-1977120-0 1-1977120-0
Product Name Pushbutton Switches Switches - Tactile Switches
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLGN/960D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Tactile Switches - 1-2213819-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers