C&K Components Tactile Switch, 0.05A, 12Vdc, 160Gf; Product Range C&k Components PTS645VSM19PSMTR92 LFS

Description
TACTILE SWITCH, 0.05A, 12VDC, 160GF; Product Range:PTS645V Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 12VDC, 160GF; Product Range:PTS645V Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 12Vdc, 160Gf; Product Range C&k Components - 59AK7063 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 160Gf; Product Range C&k Components
59AK7063
Tactile Switch, 0.05A, 12Vdc, 160Gf; Product Range C&k Components 59AK7063
TACTILE SWITCH, 0.05A, 12VDC, 160GF; Product Range:PTS645V Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 160GF; Product Range:PTS645V Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, 160Gf; Product Range C&k Components - 59AK7062 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 160Gf; Product Range C&k Components
59AK7062
Tactile Switch, 0.05A, 12Vdc, 160Gf; Product Range C&k Components 59AK7062
TACTILE SWITCH, 0.05A, 12VDC, 160GF; Product Range:PTS645V Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 160GF; Product Range:PTS645V Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 59AK7063
Product Name Tactile Switch, 0.05A, 12Vdc, 160Gf; Product Range C&k Components
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

22mm Twin Touch Metal Operators - 2ATF8-P2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Low Profile Process Sealed Tactile - JB15KP-4CC - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-R2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers