Tactile Switch SPST-NO Top Actuated Through Hole
Manufacturer: Omron
Win Source Part Number: 1150768-B3M-6009
Manufacturer Homepage: www.omron.com/index3
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE SPST-NO 50mA PCB/PUSH-ON; Product Range:B3M Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:70gf; Contact Rating:50mA at 12VDC; IP Rating:IP00 RoHS Compliant: Yes
Tactile Switches 6mm LONG STROKE
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | SW426-ND | 1150768-B3M-6009 | B3M-6009 | 04M8458 | B3M-6009 | B3M-6009 |
| Product Name | Tactile Switches | Tactile Switches - B3M-6009 | Tactile Switches | Switch, Tactile Spst-No 50Ma Pcb/push-On; Product Range Omron Industrial Automation | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Off-Mom | Momentary Contact | |||
| Configuration | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 6.00mm x 6.00mm |