C&K Components Switches - Tactile Switches PTS645VL83-2 LFS

Description
Win Source Part Number: 1376580-PTS645VL83-2 LFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS645 Package: Bulk Product Status: Active Base Product Number: PTS645 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: PC Pin Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Length, Right Angle: 8.35mm Actuator Orientation: Side Actuated Outline: 7.50mm x 7.10mm Illumination: Non-Illuminated Operating Force: 130gf Actuator Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet
Description
Win Source Part Number: 1376580-PTS645VL83-2 LFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS645 Package: Bulk Product Status: Active Base Product Number: PTS645 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: PC Pin Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Length, Right Angle: 8.35mm Actuator Orientation: Side Actuated Outline: 7.50mm x 7.10mm Illumination: Non-Illuminated Operating Force: 130gf Actuator Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1376580-PTS645VL83-2 LFS - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376580-PTS645VL83-2 LFS
Switches - Tactile Switches 1376580-PTS645VL83-2 LFS
Win Source Part Number: 1376580-PTS645VL83-2 LFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS645 Package: Bulk Product Status: Active Base Product Number: PTS645 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: PC Pin Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Length, Right Angle: 8.35mm Actuator Orientation: Side Actuated Outline: 7.50mm x 7.10mm Illumination: Non-Illuminated Operating Force: 130gf Actuator Material: Polyamide (PA66), Nylon 6/6

Win Source Part Number: 1376580-PTS645VL83-2 LFS
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PTS645
Package: Bulk
Product Status: Active
Base Product Number: PTS645
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Length, Right Angle: 8.35mm
Actuator Orientation: Side Actuated
Outline: 7.50mm x 7.10mm
Illumination: Non-Illuminated
Operating Force: 130gf
Actuator Material: Polyamide (PA66), Nylon 6/6

Buy Now Datasheet
Tactile Switches - CKN9123-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN9123-ND
Tactile Switches CKN9123-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1376580-PTS645VL83-2 LFS CKN9123-ND
Product Name Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Min. Actuating Force 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg)
Max. Actuating Force 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg)
Actuator Specifications Standard
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3-161-118TR-ND - DigiKey
Specs
Actuator Specifications Oval Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Pushbutton Switches - 1-1977120-1 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details