TE Connectivity Pushbutton Switches 1-1977120-1

Description
6MM TACT SWITCH, HIGH TEMP
Request a Quote
Description
6MM TACT SWITCH, HIGH TEMP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1-1977120-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1-1977120-1
Pushbutton Switches 1-1977120-1
6MM TACT SWITCH, HIGH TEMP

6MM TACT SWITCH, HIGH TEMP

Buy Now
Shenzhen, China
Switches - Tactile Switches
1-1977120-1
Switches - Tactile Switches 1-1977120-1
FSM6JAHX=6MM TACT SWITCH, HIGH T

FSM6JAHX=6MM TACT SWITCH, HIGH T

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1-1977120-1 1-1977120-1
Product Name Pushbutton Switches Switches - Tactile Switches
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7046-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Light Touch Miniature Pushbutton - EB2011G-B-J24AFE - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details