C&K Components Tactile Switch, 0.05A, 12Vdc, 130Gf, Tht; Product Range C&k Components PTS645VL582 LFS

Description
TACTILE SWITCH, 0.05A, 12VDC, 130GF, THT; Product Range:PTS645 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC; IP Rating:IP40RoHS Compliant: Yes
Description
TACTILE SWITCH, 0.05A, 12VDC, 130GF, THT; Product Range:PTS645 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC; IP Rating:IP40RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 12Vdc, 130Gf, Tht; Product Range C&k Components - 35AH5276 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 130Gf, Tht; Product Range C&k Components
35AH5276
Tactile Switch, 0.05A, 12Vdc, 130Gf, Tht; Product Range C&k Components 35AH5276
TACTILE SWITCH, 0.05A, 12VDC, 130GF, THT; Product Range:PTS645 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC; IP Rating:IP40RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 130GF, THT; Product Range:PTS645 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 35AH5276
Product Name Tactile Switch, 0.05A, 12Vdc, 130Gf, Tht; Product Range C&k Components
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-1825910-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
6 suppliers
N program - NDT - Pushbutton - NDTSW/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Light Touch Miniature Pushbutton - EB2011G-BA - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details