SCHURTER Inc Pushbutton Switches 3-101-421

Description
Pushbutton Switch SPST Capacitive, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST Capacitive, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3364-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3364-ND
Pushbutton Switches 486-3364-ND
Pushbutton Switch SPST Capacitive, Illuminated Panel Mount, Front

Pushbutton Switch SPST Capacitive, Illuminated Panel Mount, Front

Buy Now Datasheet
Capacitive Switch, 0.1A, 42Vac; Product Range Schurter - 44AC3575 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Switch, 0.1A, 42Vac; Product Range Schurter
44AC3575
Capacitive Switch, 0.1A, 42Vac; Product Range Schurter 44AC3575
CAPACITIVE SWITCH, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural; IP Rating:IP67 RoHS Compliant: Yes

CAPACITIVE SWITCH, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
3-101-421
Pushbutton Switches 3-101-421
Pushbutton Switches 19mm METAL RING ILUM RED/GREEN STANLS STL

Pushbutton Switches 19mm METAL RING ILUM RED/GREEN STANLS STL

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-101-421
Switches - Pushbutton Switches 3-101-421
SWITCH PUSHBUTTON SPST 100MA 42V

SWITCH PUSHBUTTON SPST 100MA 42V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches
Product Number 486-3364-ND 44AC3575 3-101-421 3-101-421
Product Name Pushbutton Switches Capacitive Switch, 0.1A, 42Vac; Product Range Schurter Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Wire Leads Wire Lead Wire Leads
Features DustProof; Illuminated Switch RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3367-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers