C&K Components Tactile Switches - PTS645VL39-2 LFS PTS645VL39-2 LFS

Description
Manufacturer: C&K Win Source Part Number: 813038-PTS645VL39-2 LFS Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole, Right Angle Actuator Material: Polyamide (PA66), Nylon 6/6 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.00mm x 7.00mm Illumination: Non-Illuminated Operating Force: 130gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 60°C Actuator Length, Right Angle: 3.85mm Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 12VDC
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 813038-PTS645VL39-2 LFS Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole, Right Angle Actuator Material: Polyamide (PA66), Nylon 6/6 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.00mm x 7.00mm Illumination: Non-Illuminated Operating Force: 130gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 60°C Actuator Length, Right Angle: 3.85mm Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - PTS645VL39-2 LFS
813038-PTS645VL39-2 LFS
Tactile Switches - PTS645VL39-2 LFS 813038-PTS645VL39-2 LFS
Manufacturer: C&K Win Source Part Number: 813038-PTS645VL39-2 LFS Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole, Right Angle Actuator Material: Polyamide (PA66), Nylon 6/6 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.00mm x 7.00mm Illumination: Non-Illuminated Operating Force: 130gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 60°C Actuator Length, Right Angle: 3.85mm Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 12VDC

Manufacturer: C&K
Win Source Part Number: 813038-PTS645VL39-2 LFS
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole, Right Angle
Actuator Material: Polyamide (PA66), Nylon 6/6
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Actuator Orientation: Side Actuated
Outline: 7.00mm x 7.00mm
Illumination: Non-Illuminated
Operating Force: 130gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -20°C ~ 60°C
Actuator Length, Right Angle: 3.85mm
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.05A at 12VDC

Buy Now
Tactile Switches - CKN9103-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN9103-ND
Tactile Switches CKN9103-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Tactile Switches - PTS645VL39-2 LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
PTS645VL39-2 LFS
Tactile Switches PTS645VL39-2 LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 813038-PTS645VL39-2 LFS CKN9103-ND PTS645VL39-2 LFS
Product Name Tactile Switches - PTS645VL39-2 LFS Tactile Switches Tactile Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO
Min. Actuating Force 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg)
Max. Actuating Force 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg)
Actuator Specifications Standard
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5174-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
R program - RDL - Illuminated pushbutton - RDLRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Tactile Switches - 2337228-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details