TE Connectivity Tactile Switches 2-1437565-7

Description
Body Features Actuator Color : Gray Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : Polyamide Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .7 MM  [.028 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Gray Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : Polyamide Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .7 MM  [.028 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2-1437565-7 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
2-1437565-7
Tactile Switches 2-1437565-7
Body Features Actuator Color : Gray Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : Polyamide Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .7 MM  [.028 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Actuator Color : Gray
  • Actuator Force : 160 G  [5.64 OZ ]
  • Actuator Material : Polyamide
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Brown
  • Case Material : Polyamide
  • Cover Material : Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .7 MM  [.028 INCH ]
  • Button Width : 3.5 MM  [.138 INCH ]
  • Product Height : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Leg Style : Gull Wing
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 2-1437565-7 - 1031612-2-1437565-7 - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - 2-1437565-7
1031612-2-1437565-7
Pushbutton Switches - 2-1437565-7 1031612-2-1437565-7
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031612-2-1437565-7 Packaging: Bulk Number of Positions: 2 Color: Black Connector Type: SMD/SMT Termination: SMD/SMT Termination: Gull Wing Contact Material: Copper Length: 6 mm Orientation: Straight Contact Plating: Silver Mounting: SMD (SMT) Actuator Length: 700 µm Electrical Life: 100 kcycles Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Height: 4.59 mm Operating Force: 1.57 N Number of Pins: 4 Categories: Pushbutton Switches Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 2-1437565-7FSM2JSMA; FSM2JSMA.; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 10 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -35 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC ELV: Compliant Max Current Rating: 50 mA Throw Configuration: SPST Life (Cycles): 100 kcycles

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031612-2-1437565-7
Packaging: Bulk
Number of Positions: 2
Color: Black
Connector Type: SMD/SMT
Termination: SMD/SMT
Termination: Gull Wing
Contact Material: Copper
Length: 6 mm
Orientation: Straight
Contact Plating: Silver
Mounting: SMD (SMT)
Actuator Length: 700 µm
Electrical Life: 100 kcycles
Contact Resistance: 100 mΩ
Contact Current Rating: 50 mA
Height: 4.59 mm
Operating Force: 1.57 N
Number of Pins: 4
Categories: Pushbutton Switches
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 2-1437565-7FSM2JSMA; FSM2JSMA.;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 10 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -35 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
REACH SVHC: No SVHC
ELV: Compliant
Max Current Rating: 50 mA
Throw Configuration: SPST
Life (Cycles): 100 kcycles

Buy Now
Pushbutton Switches - 2-1437565-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2-1437565-7
Pushbutton Switches 2-1437565-7
SMT Sealed Tactile Sw

SMT Sealed Tactile Sw

Buy Now
Pushbutton Switches - 2-1437565-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2-1437565-7
Pushbutton Switches 2-1437565-7
SMT,TACTILE,PB SWITCH

SMT,TACTILE,PB SWITCH

Buy Now
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
2-1437565-7
Key/Switch >> Tactile Switches 2-1437565-7
6mm 0.71mm Round Button 50mA 6mm SPST 24V - Tactile Switches ROHS

6mm 0.71mm Round Button 50mA 6mm SPST 24V - Tactile Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - 2-1437565-7 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
2-1437565-7
Pushbutton Switches 2-1437565-7
6mm 0.71mm Round Button 50mA 6mm SPST 24V Tactile Switches ROHS

6mm 0.71mm Round Button 50mA 6mm SPST 24V Tactile Switches ROHS

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Pushbutton Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2-1437565-7 1031612-2-1437565-7 2-1437565-7 2-1437565-7 2-1437565-7
Product Name Tactile Switches Pushbutton Switches - 2-1437565-7 Pushbutton Switches Key/Switch >> Tactile Switches Pushbutton Switches
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Min. Actuating Force 160.0 lbs (72.56 kg) 0.4 lbs (0.1601 kg)
Max. Actuating Force 160.0 lbs (72.56 kg) 0.4 lbs (0.1601 kg)
Unlock Full Specs
to access all available technical data