C&K Components Tactile Switches PTS645SL50-2 LFS

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN9092-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN9092-ND
Tactile Switches CKN9092-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switch, Spst, 0.05A, 12Vdc, Thd; Product Range C&k Components - 79X5800 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12Vdc, Thd; Product Range C&k Components
79X5800
Tactile Switch, Spst, 0.05A, 12Vdc, Thd; Product Range C&k Components 79X5800
TACTILE SWITCH, SPST, 0.05A, 12VDC, THD; Product Range:PT645 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC; Switch DimensionsRoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12VDC, THD; Product Range:PT645 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC; Switch DimensionsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN9092-ND 79X5800
Product Name Tactile Switches Tactile Switch, Spst, 0.05A, 12Vdc, Thd; Product Range C&k Components
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5136-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Tactile Switches - 1-1825910-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
Pushbutton - 123385070 - Radwell International
Specs
Switch Type Tact Switch
View Details
B3W Sealed Tactile Switch - B3W-1002 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
6 suppliers