Keystone Electronics Corp. Tactile Switches 5173

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 36-5173-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5173-ND
Tactile Switches 36-5173-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches - 5173 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
5173
Switches - Tactile Switches 5173
SWITCH TACTILE SPST-NO 12MA 24V

SWITCH TACTILE SPST-NO 12MA 24V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 36-5173-ND 5173
Product Name Tactile Switches Switches - Tactile Switches
Switch Type Dome Switch
Actuator Specifications Snap Dome Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2065-CA - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
7 suppliers
Tactile Switches - 36-5133-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
8 suppliers