SCHURTER Inc Tactile Switches 1301.9315.24

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-3861-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-3861-2-ND
Tactile Switches 486-3861-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 486-3861-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-3861-1-ND
Tactile Switches 486-3861-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 486-3861-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-3861-6-ND
Tactile Switches 486-3861-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
1301.9315.24
Tactile Switches 1301.9315.24
Tactile Switches SHORT TRAVEL SWITCH 6X6, 5.00MM

Tactile Switches SHORT TRAVEL SWITCH 6X6, 5.00MM

Buy Now Datasheet
Switches - Tactile Switches 1301.9315.24
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Schurter - 21T4850 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Schurter
21T4850
Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Schurter 21T4850
TACTILE SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:LSH Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:LSH Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 486-3861-2-ND 486-3861-1-ND 1301.9315.24 1301.9315.24 21T4850
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Schurter
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-506 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
SMT Switch, 4.2x3.2 mm - TCS43 Microminiature SMT tactile switch designed for high-performance applications - SCHURTER Inc
Specs
Switch Function Momentary Contact
Terminal Type

J-Type

Features RoHS
View Details
B3AL Long-stroke Tactile Switch (SMT) - B3AL-1004P - Aratas America LLC
Specs
Terminal Type Surfece mount
Min. Actuating Force 1.1 lbs (0.5098 kg)
Max. Actuating Force 1.1 lbs (0.5098 kg)
View Details
5 suppliers