TE Connectivity Tactile Switches 1-1825910-9

Description
Body Features Actuator Color : Red Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : PET Film Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 3.7 MM  [.146 INCH ] Button Width : 3.3 MM  [.13 INCH ] Product Height (INCH) : .287 Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : PET Film Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 3.7 MM  [.146 INCH ] Button Width : 3.3 MM  [.13 INCH ] Product Height (INCH) : .287 Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1-1825910-9 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1-1825910-9
Tactile Switches 1-1825910-9
Body Features Actuator Color : Red Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : PET Film Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 3.7 MM  [.146 INCH ] Button Width : 3.3 MM  [.13 INCH ] Product Height (INCH) : .287 Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Actuator Color : Red
  • Actuator Force : 260 G  [9.17 OZ ]
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Nylon
  • Cover Material : PET Film
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 3.7 MM  [.146 INCH ]
  • Button Width : 3.3 MM  [.13 INCH ]
  • Product Height (INCH) : .287

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Kinked
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Tactile Switches - 1-1825910-9-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
1-1825910-9-ND
Tactile Switches 1-1825910-9-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Pushbutton Switches - 1-1825910-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1-1825910-9
Pushbutton Switches 1-1825910-9
6MM TACT SWITCH, HIGH TEMP

6MM TACT SWITCH, HIGH TEMP

Buy Now
Switches - Tactile Switches 1-1825910-9
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1-1825910-9 1-1825910-9-ND 1-1825910-9 1-1825910-9
Product Name Tactile Switches Tactile Switches Pushbutton Switches Switches - Tactile Switches
Actuator Specifications Extended Standard Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1977120-2 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
Tactile Switches - 1825965-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Tactile Switches - 2337229-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Tactile Switches - 2-1825910-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
6 suppliers