Part Number: 5136TR
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 12MA 24V
Tactile Switches MINI FOUR LEG KEYPAD DOME SWITCH .022" H
| Keystone Electronics Corp. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 5136TR | 36-5136DKR-ND | 36-5136CT-ND | 5136TR | 5136TR |
| Product Name | Mini Four Leg Key Pad Dome | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Switch Type | Dome Switch | Dome Switch | Dome Switch | ||
| Features | Available in Tape and Reel Packaging | Available in Tape and Reel Packaging | RoHS | ||
| Min. Actuating Force | 0.9 lbs (0.3997 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) |
| Max. Actuating Force | 0.9 lbs (0.3997 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.3999 kg) |
| Max Current Rating | 5.00E-6 to 0.1000 amps | 0.0120 amps | 0.0120 amps | 0.0120 amps | 0.0120 amps |