The 2ASL1LB-4-024 is a 22mm illuminated selector push button designed for industrial control circuits, featuring a screwdriver-only installation. It is UL recognized and includes a mounting bracket. The part is part of Altech's 22mm push button series, which provides cost-effective solutions for direct and remote control applications.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Selector with bulb holder, LED bulb and mounting bracket
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 2ASL1LB-4-024 | 2ASL1LB-4-024 |
| Product Name | 22mm Illuminated Selector Push Buttons | Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators |
| Switch Type | Selector Switch | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Maintained Contact | |
| Features | Has CE Certification; Has CSA Certification; Illuminated Switch |