Littelfuse, Inc. Electrical, Specialty Fuses PSR073UL0630X

Description
630A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
630A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR073UL0630X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR073UL0630X-ND
Electrical, Specialty Fuses 5666-PSR073UL0630X-ND
630A 1.3kV AC 1kV DC Fuse Square Bolt Mount

630A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 630A, 1.25Kv; Product Range Littelfuse - 37AH8831 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 630A, 1.25Kv; Product Range Littelfuse
37AH8831
Fuse, Very Fast Acting, 630A, 1.25Kv; Product Range Littelfuse 37AH8831
FUSE, VERY FAST ACTING, 630A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:630A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:2.88" x 2.89" x 3.13" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 630A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:630A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:2.88" x 2.89" x 3.13" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR073UL0630X-ND 37AH8831
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 630A, 1.25Kv; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers