Interpower International Fuse Quick Acting 1A 81413421

Description
NOTE: This is an Obsolete Part Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 1500A High breaking General Material: Brass Ceramic Color: White CE Marking: yes
Request a Quote
Description
NOTE: This is an Obsolete Part Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 1500A High breaking General Material: Brass Ceramic Color: White CE Marking: yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International Fuse Quick Acting 1A - 81413421 - Interpower
Oskaloosa, IA, United States
International Fuse Quick Acting 1A
81413421
International Fuse Quick Acting 1A 81413421
NOTE: This is an Obsolete Part Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 1500A High breaking General Material: Brass Ceramic Color: White CE Marking: yes

NOTE: This is an Obsolete Part

Current Rating: 1A

Voltage Rating: 250VAC

Temperature Rating: -25ºC to 70ºC

Fuse Type: Quick Acting

Fuse Size: 5x20mm

Breaking Capacity: 1500A High breaking

General Material: Brass Ceramic

Color: White

CE Marking: yes

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 81413421
Product Name International Fuse Quick Acting 1A
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details