Littelfuse, Inc. Electrical, Specialty Fuses PSR073UL0550X

Description
550A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
550A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR073UL0550X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR073UL0550X-ND
Electrical, Specialty Fuses 5666-PSR073UL0550X-ND
550A 1.3kV AC 1kV DC Fuse Square Bolt Mount

550A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 550A, 1.25Kv; Product Range Littelfuse - 37AH8830 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 550A, 1.25Kv; Product Range Littelfuse
37AH8830
Fuse, Very Fast Acting, 550A, 1.25Kv; Product Range Littelfuse 37AH8830
FUSE, VERY FAST ACTING, 550A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:2.88" x 2.89" x 3.13" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 550A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:2.88" x 2.89" x 3.13" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR073UL0550X-ND 37AH8830
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 550A, 1.25Kv; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110227 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 100 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 700 volts
Rated Current 4500 amps
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers