Littelfuse, Inc. Electrical, Specialty Fuses PSR072FL0630Z

Description
630A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
630A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR072FL0630Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR072FL0630Z-ND
Electrical, Specialty Fuses 5666-PSR072FL0630Z-ND
630A 1.3kV AC 1kV DC Fuse Square Bolt Mount

630A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 630A; Product Range Littelfuse - 46AC2799 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 630A; Product Range Littelfuse
46AC2799
Semiconductor Fuse, High-Speed, 630A; Product Range Littelfuse 46AC2799
SEMICONDUCTOR FUSE, HIGH-SPEED, 630A; Product Range:POWR-SPEED PSR Series; Fuse Current:630A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 76mm; Fuse Size Imperial:2.36" x 2.36" x 2.99"; Voltage Rating VDC:1kVRoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 630A; Product Range:POWR-SPEED PSR Series; Fuse Current:630A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 76mm; Fuse Size Imperial:2.36" x 2.36" x 2.99"; Voltage Rating VDC:1kVRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR072FL0630Z-ND 46AC2799
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 630A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Current 630 amps 630 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers