Littelfuse, Inc. Electrical, Specialty Fuses PSR071UL0315Z

Description
315A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
315A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR071UL0315Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR071UL0315Z-ND
Electrical, Specialty Fuses 5666-PSR071UL0315Z-ND
315A 1.3kV AC 1kV DC Fuse Square Bolt Mount

315A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 315A, 1.25Kv; Product Range Littelfuse - 37AH8795 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 315A, 1.25Kv; Product Range Littelfuse
37AH8795
Fuse, Very Fast Acting, 315A, 1.25Kv; Product Range Littelfuse 37AH8795
FUSE, VERY FAST ACTING, 315A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:315A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.84" x 2.03" x 2.26" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 315A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:315A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.84" x 2.03" x 2.26" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR071UL0315Z-ND 37AH8795
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 315A, 1.25Kv; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details